EN
  • EN
  • DE

S21MD3T

Part No S21MD3T
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Category Isolators
Family Optoisolators - Triac,SCR Output
Win Source Part Number 185637-S21MD3T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S21MD3T CAD Model

Description

The S21MD3T, manufactured by Sharp Microelectronics, is a solid state relay (SSR). It's designed for switching AC loads using a low-current DC control signal. SSRs offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and silent operation.

Applications

  • Industrial Automation: Used in industrial control systems for switching motors, heaters, and other high-power devices.
  • Heating, Ventilation, and Air Conditioning (HVAC): Employed in HVAC systems for controlling heating elements, fans, and compressors.
  • Lighting Control: Incorporated into lighting control systems for switching lights on and off.
  • Security Systems: Utilized in security systems for switching alarms and other devices.
  • Medical Equipment: Used in medical devices where reliable and safe switching is required.

Features

  • Solid State Design: Utilizes semiconductor devices for switching, eliminating mechanical components.
  • Opto-Isolation: Provides electrical isolation between the control signal and the load circuit.
  • Zero-Crossing Detection: Switches the AC load at the zero-crossing point of the AC waveform, reducing electromagnetic interference (EMI).
  • High Load Current Capacity: Capable of switching relatively high AC currents.
  • Low Input Control Current: Requires a small DC current to activate the relay.

Benefits

  • Long Lifespan: Solid-state design results in a significantly longer lifespan compared to electromechanical relays.
  • Fast Switching Speed: Offers much faster switching speeds than electromechanical relays.
  • Silent Operation: Operates silently, unlike electromechanical relays which produce clicking sounds.
  • Reduced EMI: Zero-crossing detection minimizes EMI, improving the reliability of surrounding electronic circuits.
  • Enhanced Reliability: Solid-state design is more resistant to vibration and shock.

Additional Details

The S21MD3T likely uses an optocoupler to provide isolation between the control and load circuits. The control signal activates an LED within the optocoupler, which then illuminates a phototransistor or other photosensitive device. This device, in turn, triggers the switching circuitry that controls the AC load. The zero-crossing detection circuitry ensures that the AC load is switched only when the AC voltage is near zero, minimizing voltage transients and EMI.

It's crucial to consult the datasheet for specific electrical characteristics such as the load voltage range, load current rating, isolation voltage, and input control current requirements. Proper heat sinking may be required depending on the load current to prevent overheating.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.2316
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1553
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1390
Everlight Electronics Co Ltd
Triac AC-OUT 1-CH 600V 6-Pin PDIP Tube / OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1254
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.9128
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $10.5914

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess