EN
  • EN
  • DE

DS3605B+TRL

Part No DS3605B+TRL
Manufacturer Maxim Integrated
Catalog RAM
Description Nv SRAM Controller With Real-time Clock And Thermal Tamper D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 982283-DS3605B+TRL
Categories RAM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3605B+TRL CAD Model

Description

Product Overview: DS3605B+TRL from Maxim Integrated

The DS3605B+TRL from Maxim Integrated is a high-security supervisor with an integrated battery-backup controller. This device is designed to provide robust security solutions for systems that require strict access control and data integrity. It is particularly well-suited for use in applications such as secure data storage, point-of-sale terminals, and other systems where sensitive information must be protected from unauthorized access.

Key Features

  • Security: The DS3605B+TRL comes with a tamper-detection system that provides an additional layer of security. It can detect physical intrusion attempts and can be programmed to erase sensitive data upon tamper detection, thereby preventing unauthorized access to critical information.
  • Battery Backup: With its integrated battery-backup controller, the DS3605B+TRL ensures that critical system parameters are maintained even during power loss. This feature is crucial for maintaining system stability and data integrity in the event of unexpected power outages.
  • Nonvolatile Memory: The device includes nonvolatile (NV) SRAM and RTC, which preserve system state and real-time clock information without power, ensuring that data is not lost when the device is powered down.
  • High Precision: The real-time clock (RTC) offers high precision and accuracy, which is essential for time-sensitive applications and logging events.
  • Small Form Factor: The compact size of the DS3605B+TRL makes it an ideal choice for space-constrained applications, allowing designers to integrate it into systems without significantly increasing the overall footprint.

Applications

The DS3605B+TRL is versatile and can be used in a variety of applications where security and data preservation are paramount. Its primary applications include:

  • Secure Data Storage
  • Point-of-Sale Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Equipment

Conclusion

Maxim Integrated's DS3605B+TRL is an indispensable component for system designers looking to enhance security and ensure continuous operation of their applications. With its advanced features and compact design, it stands as a reliable solution for protecting sensitive data and maintaining system integrity across various industries.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 8M-bit 1M/512K x 8/16-bit 70ns 52-Pin uTSOP-II Tray
Lowest to $11.4253
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess