EN
  • EN
  • DE

H11SADXM

Part No H11SADXM
Manufacturer Fairchild/ON Semiconductor
Catalog Specialized ICs
Description H11SADXM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Fairchild/ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 873146-H11SADXM
Ultra Librarian 3D Model Ultra Librarian H11SADXM CAD Model

Description

The H11SADXM is a high-voltage, high-speed MOSFET driver from Fairchild/ON Semiconductor. It's designed to drive MOSFETs and IGBTs in applications requiring electrical isolation and high switching speeds. This device is commonly used in power supplies, motor control, and other applications requiring efficient and reliable switching.

Applications

  • Switch-Mode Power Supplies (SMPS): Used to drive the switching transistors in power supplies.
  • Motor Control: Drives MOSFETs or IGBTs in motor control circuits.
  • Uninterruptible Power Supplies (UPS): Controls switching elements in UPS systems.
  • Solar Inverters: Drives the power transistors in solar inverter applications.
  • Industrial Automation: Used in various industrial automation systems requiring isolated gate drives.

Features

  • High Isolation Voltage: Provides electrical isolation between the control circuit and the power circuit.
  • High Switching Speed: Enables fast switching of MOSFETs and IGBTs.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • High Output Current: Provides sufficient current to drive large MOSFETs and IGBTs.
  • Under-Voltage Lockout (UVLO): Protects the MOSFET/IGBT from damage due to low supply voltage.

Benefits

  • Improved Efficiency: Fast switching speeds reduce switching losses, improving overall system efficiency.
  • Enhanced Reliability: Electrical isolation protects the control circuit from high-voltage transients and noise.
  • Simplified Design: Integrated features such as UVLO simplify circuit design.
  • Increased Safety: Isolation provides a safety barrier between the user and high-voltage circuits.
  • Reduced EMI: Controlled switching minimizes electromagnetic interference (EMI).

Additional Details

The H11SADXM typically comes in a DIP (Dual In-line Package) or SMD (Surface Mount Device) package. The specific isolation voltage rating, switching speed, and other parameters can be found in the Fairchild/ON Semiconductor datasheet. It is important to consult the datasheet for detailed specifications such as input voltage range, output current capability, propagation delay, and thermal resistance to ensure proper application and prevent damage to the device or the driven MOSFET/IGBT. The datasheet will also provide guidance on external component selection, such as gate resistors and decoupling capacitors, to optimize performance and minimize noise. Careful attention to layout and grounding techniques is crucial for achieving optimal performance and minimizing EMI.

You May Also Be Interested in

Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess