EN
  • EN
  • DE

FSLH137NYH

Part No FSLH137NYH
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059889-FSLH137NYH
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSLH137NYH CAD Model

Description

The FSLH137NYH is a highly integrated Switched-Mode Power Supply (SMPS) power controller manufactured by Fairchild/ON Semiconductor. It's designed to provide a cost-effective and energy-efficient solution for power adapters and auxiliary power supplies. This controller incorporates advanced features to minimize external components and enhance overall system performance.

Applications

  • Power adapters for mobile devices
  • Auxiliary power supplies in consumer electronics
  • Standby power supplies for appliances
  • Battery chargers
  • LED lighting power supplies
  • Set-top boxes

Features

  • Integrated PWM Controller: Simplifies design and reduces component count.
  • Current Mode Control: Provides excellent line regulation and transient response.
  • Built-in Protections: Includes Over Voltage Protection (OVP), Over Current Protection (OCP), Over Temperature Protection (OTP), and Short Circuit Protection (SCP).
  • Low Startup Current: Minimizes startup losses and improves efficiency.
  • Frequency Hopping: Reduces EMI (Electromagnetic Interference) emissions.
  • Burst Mode Operation: Enhances light-load efficiency.
  • Soft Start: Reduces stress on components during startup.

Benefits

  • High Efficiency: Reduces energy consumption and heat generation.
  • Simplified Design: Minimizes external components and PCB space.
  • Improved Reliability: Comprehensive protection features enhance system robustness.
  • Reduced EMI: Frequency hopping minimizes electromagnetic interference.
  • Cost-Effective: Integrated design lowers overall system cost.
  • Compact Solution: Ideal for space-constrained applications.

Additional Details

The FSLH137NYH typically operates with a wide input voltage range, usually from 85VAC to 265VAC. It utilizes a current-mode PWM control scheme to provide excellent line and load regulation. The device's built-in protection features, such as OVP, OCP, OTP, and SCP, safeguard the system against various fault conditions. Furthermore, the frequency hopping function reduces EMI emissions, making it suitable for noise-sensitive applications. The burst mode operation improves efficiency at light loads, contributing to overall energy savings. The package is generally a SOP (Small Outline Package) or similar, designed for surface mount technology.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess