EN
  • EN
  • DE

Z0840004CMB/883C

Part No Z0840004CMB/883C
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031401-Z0840004CMB/883C
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0840004CMB/883C CAD Model

Description

The Z0840004CMB/883C is a Z80 CPU (Central Processing Unit) from Zilog. The Z80 is an 8-bit microprocessor known for its use in numerous embedded systems and its historical significance in the early personal computer era. The /883C designation indicates compliance with military-grade specifications, ensuring higher reliability and wider operating temperature ranges compared to commercial-grade Z80 processors.

Applications:

  • Military and Aerospace Systems: Applications requiring high reliability and extended temperature ranges.
  • Industrial Control Systems: Automation equipment and process controllers needing robust performance.
  • Critical Infrastructure: Control systems for power plants, water treatment facilities, and other critical infrastructure.
  • Embedded Systems: Various embedded applications where dependability is essential.
  • Legacy Systems: Maintaining and supporting older systems that rely on the Z80 processor.

Features:

  • Data Bus Width: 8-bit
  • Address Bus Width: 16-bit
  • Clock Speed: 4 MHz
  • Instruction Set: Standard Z80 instruction set.
  • Interrupt Handling: Vectored and non-vectored interrupt modes.
  • Operating Temperature: Extended temperature range for military applications.
  • Package: DIP (Dual In-Line Package)

Benefits:

  • High Reliability: Meets stringent military-grade specifications for dependable operation.
  • Extended Temperature Range: Operates reliably in extreme temperature conditions.
  • Wide Software Support: Benefit from the extensive library of Z80-compatible software.
  • Ease of Integration: Simple architecture facilitates integration into existing systems.
  • Long-Term Availability: Still available for maintaining and supporting legacy systems.

Additional Details:

The Z0840004CMB/883C is designed to operate under more rigorous conditions than standard commercial parts. The /883C suffix signifies compliance with MIL-STD-883, a set of military standards that define testing and screening procedures for microelectronic devices. This part is often used in systems that require long lifecycles and dependable performance. The CMB likely designates a specific package or manufacturing code.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess