EN
  • EN
  • DE

Z0843004PSC/Z80CTC

Part No Z0843004PSC/Z80CTC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106134-Z0843004PSC/Z80CTC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0843004PSC/Z80CTC CAD Model

Description

The Z0843004PSC, also known as the Z80 CTC (Counter Timer Circuit), is a peripheral device manufactured by Zilog designed to provide timing and counting functions for Z80-based systems. It is commonly used to generate interrupts at precise intervals, control peripheral devices, and measure time intervals.

Applications

  • Real-time clock implementations
  • Peripheral device control
  • Frequency generation
  • Interrupt generation
  • Event timing and counting
  • Industrial control systems

Features

  • Four independent timer/counter channels
  • Programmable timer modes
  • Programmable prescalers
  • Interrupt generation on timer expiration
  • Counter input for external event counting
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Package: DIP (Dual In-line Package)

Benefits

  • Provides versatile timing and counting functions for Z80 systems
  • Enables precise control of peripheral devices
  • Generates interrupts at precise intervals
  • Allows for accurate time measurement
  • Simplifies system design with a single power supply requirement
  • Compatible with standard TTL logic levels

Additional Details

The Z0843004PSC/Z80CTC features four independent timer/counter channels, each of which can be programmed to operate in different modes. These modes include timer mode, counter mode, and event counting mode. Each channel has a programmable prescaler, allowing for a wide range of timing intervals. The device can generate interrupts on timer expiration, enabling the CPU to respond to events in real-time. It operates on a single 5V power supply and is compatible with standard TTL logic levels. The DIP package makes it easy to integrate into existing systems. The Z80 CTC provides a flexible and reliable solution for timing and counting applications in Z80-based systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess