EN
  • EN
  • DE

LTST-C19JZEGB2K-HT

Part No LTST-C19JZEGB2K-HT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977803-LTST-C19JZEGB2K-HT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C19JZEGB2K-HT CAD Model

Description

The LTST-C19JZEGB2K-HT is a surface mount LED manufactured by Lite-On Inc. It's designed for applications requiring high brightness and efficient performance. This LED comes in a compact package, making it suitable for use in various electronic devices and displays. It is known for its robust construction and ability to withstand high operating temperatures.

Applications:

  • Automotive Lighting: Used in instrument panels, switches, and interior lighting applications within vehicles.
  • Industrial Equipment: Employed in control panels, machinery, and other industrial equipment for status indication and visual signaling.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices for indicator lights and backlighting.
  • Medical Devices: Utilized in medical equipment for status indicators, control panel lighting, and diagnostic displays.
  • Signage: Used in small-scale signage and advertising displays.

Features:

  • Surface Mount Technology (SMT): Enables efficient and automated assembly processes.
  • High Brightness: Delivers a high luminous intensity for clear visibility.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Wide Viewing Angle: Provides a wide viewing angle for enhanced visibility from various perspectives.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental safety.
  • High Temperature Resistance: Designed to operate reliably at elevated temperatures.

Benefits:

  • Efficient Assembly: SMT design streamlines the manufacturing process and reduces costs.
  • Enhanced Visibility: High brightness ensures clear visibility, even in well-lit environments.
  • Space Saving: Compact package facilitates integration into small electronic devices.
  • Reliable Performance: Designed for long operational life and consistent light output.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous materials.

Technical Specifications: The LTST-C19JZEGB2K-HT typically has a forward voltage of approximately 2.0V to 3.5V, depending on the color. The forward current is generally around 20mA. Luminous intensity varies based on color but is usually in the range of 50 to 200 mcd (millicandelas). The operating temperature range is designed to withstand high temperatures, typically from -40°C to +100°C. The package is typically a small outline package (SOP) or similar, suitable for surface mount soldering.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $1.6320
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,480 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess