EN
  • EN
  • DE

FIN1101K8X

Part No FIN1101K8X
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS Single Port High Speed Repeater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Type Buffer, ReDriver
Applications LVDS
Input LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 1.6Gbps
Number of Channels 1
Delay Time 1.1ns
Capacitance - Input 2.2pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 9.3mA
Operating Temperature Range -40°C ~ 85°C
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1174273-FIN1101K8X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Automation & Process Control, Automotive
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FIN1101K8X CAD Model

Description

The FIN1101K8X is a buffer and redriver integrated circuit from Fairchild/ON Semiconductor.

  • Applications: Sensing and Instrumentation, Automation and Process Control, Computers and Computer Peripherals, Automotive
  • Maximum Data Rate: 1.6Gbps
  • Package: US8
  • Typical Operating Supply Current: 9.3mA
  • Operating Temperature Range: -40°C to 85°C
  • Capacitance Input: 2.2pF
  • Packaging: Reel of 3k pcs

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6900 $51.1100
46+ $2.2072 $101.5312
71+ $2.1382 $151.8122
97+ $2.0692 $200.7124
125+ $2.0003 $250.0375
168+ $1.7934 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess