EN
  • EN
  • DE

FGAF40N60UFDTU-NL

Part No FGAF40N60UFDTU-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO247
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 718377-FGAF40N60UFDTU-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FGAF40N60UFDTU-NL CAD Model

Description

The FGAF40N60UFDTU-NL is a 600V, 40A UltraFast Field Stop IGBT (Insulated Gate Bipolar Transistor) from Fairchild Semiconductor (now ON Semiconductor). This device is designed for high-efficiency switching applications.

Applications:

  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • Induction Heating
  • Solar Inverters

Features:

  • UltraFast Switching: Optimized for high-frequency operation.
  • Low Saturation Voltage (VCE(sat)): Reduces conduction losses.
  • Field Stop Technology: Provides tighter parameter distribution and improved ruggedness.
  • Positive Temperature Coefficient for VCE(sat): Enables easy paralleling.
  • Maximum Junction Temperature of 175°C: Provides higher reliability.
  • Pb−Free Lead Finish: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: UltraFast switching and low VCE(sat) contribute to higher efficiency in power conversion applications.
  • Increased Reliability: Robust design and high maximum junction temperature ensure long-term reliability.
  • Simplified Design: Positive temperature coefficient simplifies paralleling of devices.
  • Reduced Switching Losses: Optimized for high-frequency operation, minimizing switching losses.
  • Smaller Footprint: Allows for more compact designs.

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 600V
  • Collector Current (IC): 40A
  • Gate-Emitter Voltage (VGE): ±20V
  • Maximum Operating Junction Temperature (TJ): 175°C
  • Turn-On Time (ton): Typically around 40 ns (nanoseconds) - check datasheet for specific test conditions.
  • Turn-Off Time (toff): Typically around 100 ns (nanoseconds) - check datasheet for specific test conditions.
  • Package: TO-247

The FGAF40N60UFDTU-NL IGBT provides a good balance of switching speed and conduction losses, making it suitable for a variety of high-performance power switching applications where efficiency and reliability are critical.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1178 $61.4136
28+ $4.1996 $117.5888
43+ $4.0679 $174.9197
59+ $3.9374 $232.3066
76+ $3.8057 $289.2332
102+ $3.4119 $348.0138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess