EN
  • EN
  • DE

FDB8880-NL

Part No FDB8880-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058729-FDB8880-NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDB8880-NL CAD Model

Description

The FDB8880-NL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now ON Semiconductor, designed for high-efficiency switching applications. This MOSFET is optimized for low on-resistance (RDS(on)) and fast switching, making it ideal for use in synchronous rectification, DC-DC converters, and other power management circuits. It is particularly well-suited for applications requiring high power density and efficiency.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Notebook Computers: Suitable for power management in notebook computers.
  • Server Power Supplies: Used in server power supplies to provide efficient and reliable power delivery.
  • Battery Management Systems (BMS): Implemented in BMS for efficient charging and discharging of batteries.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency and reducing heat generation.
  • Fast Switching Speed: Reduces switching losses, allowing for higher operating frequencies.
  • PowerTrench® Technology: Provides optimized performance and efficiency.
  • Avalanche Rated: Ensures robust performance under transient conditions.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance and fast switching contribute to high overall efficiency.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation, simplifying thermal management.
  • Increased Power Density: Allows for smaller and more compact designs.
  • Improved Reliability: Robust design and avalanche rating ensure reliable operation.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Technical Specifications: The FDB8880-NL typically has a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of up to 80A (depending on the case temperature), and a gate-source voltage (VGS) rating of ±20V. It is typically available in a TO-263 (D2PAK) package. It's optimized for use in low-voltage, high-current applications and is often found in high-performance power supplies.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess