EN
  • EN
  • DE

FDPF15N60

Part No FDPF15N60
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058847-FDPF15N60
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDPF15N60 CAD Model

Description

The FDPF15N60 is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for high-voltage, high-speed switching applications. This MOSFET utilizes Fairchild's proprietary PowerTrench® MOSFET technology to deliver superior avalanche performance, fast switching speeds, and low on-resistance. These characteristics make it suitable for a wide range of power electronics applications.

Applications

  • Power supplies (SMPS, AC-DC converters)
  • Motor control circuits
  • Uninterruptible power supplies (UPS)
  • High-voltage DC-DC converters
  • Lighting ballasts

Features

  • High Voltage Rating: 600V drain-source voltage (VDS) enables use in high voltage applications.
  • Low On-Resistance: RDS(on) = 0.290Ω (typical) at VGS = 10V, reducing conduction losses and improving efficiency.
  • Fast Switching Speed: Low gate charge (Qg) and gate resistance (Rg) contribute to rapid switching performance.
  • Avalanche Ruggedness: Withstands high avalanche energy, enhancing reliability in inductive switching applications.
  • PowerTrench® MOSFET Technology: Fairchild's advanced technology optimizes the device for power efficiency.
  • Maximum Drain Current: Up to 15A continuous drain current at Tc = 25°C

Benefits

  • Increased System Efficiency: Lower RDS(on) reduces power dissipation and improves overall system efficiency.
  • Improved Reliability: Avalanche capability enhances device robustness and protects against voltage spikes.
  • Simplified Design: Fast switching characteristics simplify driver circuit design.
  • Reduced System Size: High power density allows for smaller and more compact power supply designs.
  • Lower Operating Temperature: Reduced power dissipation leads to lower operating temperatures, enhancing system lifespan.

Additional Details

The FDPF15N60 is typically supplied in a TO-220F package, providing good thermal performance. Its operating temperature range is -55°C to +150°C. The gate threshold voltage (VGS(th)) is typically 3V. It's crucial to consult the datasheet for precise specifications, application notes, and safe operating area information to ensure proper and reliable operation in your specific application. The device is also RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess