EN
  • EN
  • DE

FAN6210MY

Part No FAN6210MY
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SWITCHING CONTROLLER, PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Applications Power Supplies
Voltage - Input 10.5V ~ 24.5V
Voltage - Supply 7V ~ 24V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN6210
Standard Package 417 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590689-FAN6210MY
Ultra Librarian 3D Model Ultra Librarian FAN6210MY CAD Model

Description

The 590689-FAN6210MY is an integrated circuit (IC) power supply controller from Fairchild/ON Semiconductor. It is designed for power supplies and operates with a voltage input range of 10.5V to 24.5V.

  • Voltage Supply Range: 7V to 24V
  • Package: Surface Mount, 8-SOIC (0.154", 3.90mm Width)
  • Temperature Range: -40°C to 105°C
  • Status: Obsolete
  • Standard Package: 417 pcs
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess