EN
  • EN
  • DE

LTC2945CMS#TRPBF

Part No LTC2945CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2945CMS#TRPBF-ND, LTC2945CMS#TRPBFTR, LTC2945CMS#TRPBFDKR, LTC2945CMS#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852453-LTC2945CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2945CMS#TRPBF CAD Model

Description

Product Overview: LTC2945CMS#TRPBF

The LTC2945CMS#TRPBF is a versatile power monitor chip from Analog Devices Inc., designed to keep track of the current, voltage, and power of a supply rail. It operates over a wide measurement range, making it an ideal choice for a variety of applications including portable devices, telecommunications, industrial systems, and computer servers.

Key Features

  • Wide Operating Range: This device can monitor a supply voltage from 0V to 80V, which is suitable for high voltage applications.
  • High Accuracy: The LTC2945 provides precise measurements with its 12-bit ADC, ensuring accurate monitoring of power and energy consumption.
  • I2C/SMBus Compatible Interface: The integrated I2C interface allows for easy communication with most microcontrollers, making it simple to integrate into existing designs.
  • Internal Temperature Sensor: An onboard temperature sensor provides additional monitoring capabilities to ensure system stability and performance.
  • Adjustable Alert Thresholds: Programmable alert thresholds enable the LTC2945 to trigger an interrupt if the monitored parameters exceed specified limits, enhancing system protection.

Applications

With its robust feature set, the LTC2945CMS#TRPBF is well-suited to a wide range of applications, including:

  • Power management systems
  • Battery monitoring
  • Network servers and routers
  • Industrial control systems
  • Energy management

Product Specifications

The LTC2945CMS#TRPBF comes in a compact MSOP-12 package, providing a space-efficient solution for power monitoring. It is designed for commercial and industrial temperature ranges, ensuring reliable operation under varying conditions. The device also supports a configurable averaging option for the ADC, allowing users to optimize the performance for their specific application needs.

As a product of Analog Devices Inc., a leading manufacturer in the semiconductor industry, the LTC2945CMS#TRPBF benefits from high-quality design and manufacturing processes, ensuring reliable and consistent performance for critical power monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3824 $51.6768
17+ $6.0574 $102.9758
26+ $5.8681 $152.5706
36+ $5.6788 $204.4368
46+ $5.4895 $252.5170
61+ $4.9216 $300.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess