EN
  • EN
  • DE

LTC1696IS6#TRPBF

Part No LTC1696IS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Supply Controller Overvoltage Protection Controller TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC1696
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844315-LTC1696IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1696IS6#TRPBF CAD Model

Description

Product Overview: LTC1696IS6#TRPBF from Analog Devices Inc.

The LTC1696IS6#TRPBF is a high-performance, single-channel hot swap controller designed by Analog Devices Inc., to provide a compact and efficient solution for protecting systems against overcurrent and short circuit conditions. This device is particularly suitable for applications where board space is at a premium and precise control over power delivery is required.

Key Features

  • Integrated MOSFET Gate Driver: The LTC1696IS6#TRPBF features an internal MOSFET gate driver, which simplifies the design by eliminating the need for an external driver.
  • Adjustable Current Limit: Users can set the current limit threshold with an external resistor, allowing for flexibility and customization to match specific application requirements.
  • Overcurrent Protection: The device provides robust protection against overcurrent conditions, ensuring the safety and longevity of the system components.
  • High Voltage Operation: With an operating range that accommodates high voltages, the LTC1696IS6#TRPBF is suitable for a variety of power systems.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, this hot swap controller is ideal for space-constrained applications.

Applications

The LTC1696IS6#TRPBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Server and Telecom Power Systems
  • Network Equipment
  • Industrial Systems
  • Portable Electronics
  • Hot Swap Power Supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC1696IS6#TRPBF is no exception. This product is constructed with the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Its robust design is capable of withstanding harsh environments and ensures a reliable operation over an extended temperature range.

For engineers and designers looking for a reliable hot swap controller that combines functionality with space efficiency, the LTC1696IS6#TRPBF from Analog Devices Inc. is an excellent choice. Its advanced features and flexible design make it a valuable component in any power management system.

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Intersil
Lowest to $2.8378
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8719 $56.1570
70+ $1.5360 $107.5200
105+ $1.4880 $156.2400
140+ $1.4400 $201.6000
180+ $1.3920 $250.5600
245+ $1.2480 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess