EN
  • EN
  • DE

FAN53612AUC04X

Part No FAN53612AUC04X
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823146-FAN53612AUC04X
Ultra Librarian 3D Model Ultra Librarian FAN53612AUC04X CAD Model

Description

The FAN53612AUC04X is a high-efficiency, synchronous buck regulator from ON Semiconductor (formerly Fairchild Semiconductor). It is designed to provide a compact and efficient power supply solution for portable devices and other space-constrained applications. This regulator is capable of delivering a stable output voltage while minimizing power loss, making it ideal for battery-powered systems.

Applications:

  • Smartphones and Tablets: Used as a power supply for core processors, memory, and other critical components in mobile devices.
  • Portable Media Players: Employed in portable media players to efficiently power the device's circuitry.
  • Digital Cameras: Utilized in digital cameras to provide stable power for the image sensor and other components.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable devices to efficiently manage power consumption.
  • Low-Power Microcontrollers: Used to power low-power microcontrollers in embedded systems.

Features:

  • High Efficiency: Designed for high efficiency, minimizing power loss and extending battery life.
  • Synchronous Rectification: Utilizes synchronous rectification to improve efficiency.
  • Input Voltage Range: Operates over a wide input voltage range.
  • Output Voltage Adjustability: Adjustable output voltage to suit various application requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Features short-circuit protection to protect the regulator and the load.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable devices due to its high efficiency.
  • Reduced Heat Dissipation: Minimizes heat dissipation, allowing for smaller and more compact designs.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the connected device.
  • Robust Protection Features: Protects the regulator and the load from damage due to overcurrent or short circuits.
  • Simplified Design: Easy to integrate into various electronic circuits and systems.

Additional Details:

The FAN53612AUC04X typically operates at a switching frequency in the MHz range, allowing for the use of small external components. It features a soft-start function to limit inrush current during startup. The device is available in a compact package. The specific output voltage is often configured using external resistors. The internal compensation helps to reduce the external component count. The device also features thermal shutdown protection.

The regulator's high efficiency, small size, and robust protection features make it a suitable choice for a wide range of portable applications. Its ability to deliver a stable output voltage while minimizing power loss ensures reliable and efficient operation of battery-powered devices. The synchronous rectification helps minimize power losses.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess