Products specifications

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 5μA @ 600V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 014122-DF06M
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian DF06M CAD Model

Description

DF06M Bridge Rectifier

The DF06M offers significant improvements for high-power applications, providing superior rectification performance spread over a wider range of input voltages. It is ideal for modern electronics demanding reliability and efficiency.

  • Applications/Projects:
    • High-power converters
    • Electric vehicles
    • HVAC systems
  • Features and Benefits:
    • Enhanced forward voltage characteristics optimize power efficiency.
    • Designed to accommodate high surge currents, ensuring longevity.
    • Broad operational range suitable for various high-demand applications.
  • Additional Details:
    • Forward voltage up to 600V capability
    • Large case design for better thermal management

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 100V 1.5A WOM
Need more? Email Us
ECAD model for W01M
Semtech Corporation
Need more? Email Us
ECAD model for SC3AS4F
ON Semiconductor
1.5 AMPERE SILICON MINIATURE SINGLE- PHASE BRIDGES(VOLTAGE - 50 to 1000 Volts CURRENT - 1.5 Amperes) | BRIDGE RECT 1PHASE 600V 1.5A WOB
Lowest to $0.7529
ECAD model for W06G
Vishay
DIODE BRIDGE 3A 800V KBPM
Lowest to $18.1686
ECAD model for 3KBP08M-E4/51
Semtech Corporation
Need more? Email Us
ECAD model for SCAJ15FF
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ10FF
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ4
Vishay
RECT BRIDGE 3-PHA 1600V 35A D-63
Lowest to $11.9370
ECAD model for 36MT160
DIOTEC Electronics Corporation
1PH BRIDGE MICRODIL 160V 0.5A
Lowest to $0.1167
ECAD model for MYS80

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4052 $50.6500
305+ $0.3325 $101.4125
470+ $0.3221 $151.3870
645+ $0.3117 $201.0465
830+ $0.3013 $250.0790
1,115+ $0.2701 $301.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,714 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention