Products specifications

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Semtech Corporation
Package Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 150 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1.5 A
Current - Reverse Leakage @ Vr 2 µA @ 150 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 4-Square
Base Product Number SCAJ15
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283144-SCAJ15FF
Ultra Librarian 3D Model Ultra Librarian SCAJ15FF CAD Model

Description

The 1283144-SCAJ15FF is a single-phase bridge rectifier from Semtech Corporation.

  • Current Rating: 1.5A
  • Peak Reverse Voltage: 150V
  • Voltage Forward (Vf): 1.2V @ 1.5A
  • Current Reverse Leakage: 2μA @ 150V
  • Package Type: 4-square
  • Mounting Type: chassis mount
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • RoHS Non-compliant: This product is RoHS non-compliant.

You May Also Be Interested in

Vishay
DIODE BRIDGE 3A 800V KBPM
Lowest to $18.1686
ECAD model for 3KBP08M-E4/51
Vishay
BRIDGE RECT 1P 600V 45A PB
Lowest to $2.8748
ECAD model for PB5006-E3/45
Semtech Corporation
Need more? Email Us
ECAD model for SC3BJ4
Vishay
BRIDGE RECT 1PHASE 600V 1A WOG
Lowest to $6.2740
ECAD model for B380C1000G-E4/51
ON Semiconductor
1.5 AMPERE SILICON MINIATURE SINGLE- PHASE BRIDGES(VOLTAGE - 50 to 1000 Volts CURRENT - 1.5 Amperes) | BRIDGE RECT 1PHASE 600V 1.5A WOB
Lowest to $0.7529
ECAD model for W06G
Yangzhou yangjie electronic co., ltd
PB 1000V 35.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.7781
ECAD model for PB3510
Semtech Corporation
Need more? Email Us
ECAD model for SCAJ05FF
DIOTEC Electronics Corporation
BRIDGE RECTIFIER, SINGLE PHASE,
Need more? Email Us
ECAD model for S40F
Semtech Corporation
Need more? Email Us
ECAD model for SBMB8

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention