EN
  • EN
  • DE

CNY17GF-3SD

Part No CNY17GF-3SD
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052889-CNY17GF-3SD
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY17GF-3SD CAD Model

Description

The CNY17GF-3SD is a single-channel 6-Pin Through Hole Optocoupler with a Gallium Arsenide (GaAs) infrared emitting diode which is optically coupled to a silicon phototransistor detector. It is designed for applications requiring electrical isolation between input and output circuits. This optocoupler provides high isolation voltage and excellent current transfer ratio, making it suitable for various industrial and consumer electronics applications.

Applications:

  • AC Mains Detection
  • Switch Mode Power Supplies
  • Digital Logic Inputs
  • Microprocessor Input/Output Isolation
  • Solid State Relays
  • Industrial Control Systems

Features:

  • High Isolation Voltage: Provides reinforced insulation.
  • CTR (Current Transfer Ratio): High current transfer ratio ensures efficient signal transfer.
  • Through-Hole Package: Easy to mount on PCBs.
  • Operating Temperature Range: Suitable for a wide range of environmental conditions.
  • Compliance: RoHS compliant.

Benefits:

  • Electrical Isolation: Protects sensitive circuits from high voltage transients and noise.
  • Signal Transmission: Efficient signal transfer between circuits with different voltage levels.
  • Reliability: Enhances system reliability due to galvanic isolation.
  • Compact Design: Space-saving design for high-density applications.
  • Safety: Improves safety in applications involving high voltages.

Additional Details:

The CNY17GF-3SD features a typical current transfer ratio (CTR) that allows for efficient signal transmission. The isolation voltage typically exceeds several kilovolts, ensuring robust protection against voltage spikes. The device is housed in a standard 6-pin DIP package, facilitating easy integration into existing circuit designs. It is commonly used in applications where a microcontroller or digital logic circuit needs to interface with a high-voltage or noisy environment. The optocoupler helps prevent ground loops and ensures the integrity of the control signal. The forward voltage is typically around 1.25V, and the collector-emitter voltage can reach up to 70V. The operating temperature ranges from -55°C to +100°C.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess