EN
  • EN
  • DE

AZ78L05AZ

Part No AZ78L05AZ
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047258-AZ78L05AZ
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ78L05AZ CAD Model

Description

The AZ78L05AZ is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This regulator is designed to provide a stable and accurate +5V output voltage from a higher input voltage, making it suitable for a wide range of electronic applications.

Applications:

  • Power supplies for microcontrollers
  • Regulation for logic circuits (TTL, CMOS)
  • Battery-powered equipment
  • Instrumentation
  • Consumer electronics

Features:

  • Fixed +5V output voltage
  • Output current up to 100mA
  • Internal short-circuit current limiting
  • Internal thermal overload protection
  • No external components required
  • Available in a small TO-92 package

Benefits:

  • Provides a stable and regulated +5V supply
  • Protects the regulator from damage due to short circuits or overheating
  • Simplifies circuit design with minimal external components
  • Offers a cost-effective solution for voltage regulation
  • Suitable for low-power applications

Additional Details:

The AZ78L05AZ requires a minimum input voltage of approximately 7V to maintain regulation. The dropout voltage is typically around 2V. The device features built-in protection mechanisms, including short-circuit current limiting and thermal shutdown, to ensure reliable operation under fault conditions. It's widely used because of its ease of use and reliability in providing a stable 5V supply for various electronic components.

The regulator's TO-92 package makes it easy to mount on breadboards or printed circuit boards. It's a common choice for hobbyists, students, and professionals alike for simple voltage regulation needs. Its compact size and low cost make it a versatile component for a wide array of electronic projects.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess