EN
  • EN
  • DE

AD80014BJSTRL

Part No AD80014BJSTRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171904-AD80014BJSTRL
Popularity Low
Supply and Demand Status Balance
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD80014BJSTRL CAD Model

Description

The AD80014BJSTRL from Analog Devices Inc. stands as a testament to the company's dedication to engineering precision and excellence in the realm of integrated circuits. This particular product is a high-performance solution designed to cater to a wide range of applications that demand reliability, efficiency, and accuracy.

Key Features

  • High-Speed Operation: The AD80014BJSTRL is built for applications requiring fast processing and quick response times. Its architecture is optimized for speed without compromising on the quality of performance.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to be energy-efficient. This feature makes it ideal for portable and battery-powered devices where power conservation is crucial.
  • Durable Design: Analog Devices Inc. has manufactured the AD80014BJSTRL with longevity in mind. Its robust construction ensures that it can withstand the rigors of demanding environments.
  • Advanced Technology: Incorporating the latest technological advancements, the AD80014BJSTRL offers enhanced functionality that can tackle complex tasks with ease.

Applications

The versatility of the AD80014BJSTRL allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Telecommunications
  • Medical Imaging Systems
  • Industrial Control Systems
  • Aerospace and Defense Equipment
  • High-speed Data Acquisition Systems

Technical Specifications

The AD80014BJSTRL boasts a comprehensive set of technical specifications that underscore its superior performance:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD80014BJSTRL
  • Package / Case: Provided in a reliable package for integration into various systems.
  • Temperature Range: Designed to operate within a specified temperature range, ensuring reliability under different environmental conditions.
  • Quality Certifications: Meets industry standards and certifications, guaranteeing quality and performance.

Ordering Information

To procure the AD80014BJSTRL for your next project, you can contact Analog Devices Inc. directly or reach out to their authorized distributors. The product is available in tape and reel packaging, making it suitable for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess