The 74LS169 is a synchronous 4-bit binary up/down counter from Fairchild/ON Semiconductor. This device is designed for high-speed counting applications and features synchronous counting, preset inputs, and a carry output for cascading multiple counters.
Applications
- Frequency dividers
- Digital timers
- Address generation
- Microprocessor counters
- Programmable counters
Features
- Synchronous counting operation
- Up/down counting capability
- Carry output for cascading
- Preset inputs for programmable counting
- TTL compatible inputs and outputs
- High-speed operation
Benefits
- Provides precise counting with synchronous operation.
- Offers flexibility with up/down counting capability.
- Enables cascading for higher-order counting.
- Allows for custom counting sequences with preset inputs.
- Simplifies system integration with TTL compatibility.
Additional Details
The 74LS169 is a 4-bit synchronous binary up/down counter. It features a clock input (CLK), an up/down control input (U/D), preset inputs (A, B, C, D), and a carry output (CO). The counter increments or decrements on the rising edge of the clock, depending on the state of the U/D input. The preset inputs allow the counter to be loaded with a specific value. The carry output is asserted when the counter reaches its maximum or minimum count value, enabling cascading of multiple counters for higher-order counting. The device operates from a 5V supply and has TTL-compatible inputs and outputs.