EN
  • EN
  • DE

SM1A14NSUC-TRG

Part No SM1A14NSUC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 326454-SM1A14NSUC-TRG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM1A14NSUC-TRG CAD Model

Description

The SM1A14NSUC-TRG is a power management IC manufactured by Anpec. It is designed to provide efficient power conversion and regulation in a variety of applications, particularly in portable devices. Key features include high efficiency, low quiescent current, and comprehensive protection mechanisms.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Electronics
  • IoT Devices

Features:

  • High Efficiency DC-DC Converter: Ensures minimal power loss during voltage conversion, maximizing battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode, further extending battery life.
  • Over-Voltage Protection (OVP): Protects the device and downstream components from voltage spikes.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards against short circuits.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the device when temperature exceeds safe limits.
  • Compact Package: Suitable for space-constrained applications.

Benefits:

  • Prolonged Battery Life: The high efficiency and low quiescent current work together to extend battery life, a critical feature for portable devices.
  • Enhanced System Reliability: The comprehensive protection features safeguard against various electrical faults, increasing system reliability.
  • Simplified Circuit Design: The integrated functionality of the SM1A14NSUC-TRG simplifies circuit design, reducing the number of external components required.
  • Reduced PCB Footprint: The compact package minimizes the required board space.
  • Improved Power Efficiency: Optimizes power usage and regulation, leading to better overall system performance.

Additional Details:

The SM1A14NSUC-TRG typically operates within a defined input voltage range, which is ideal for single-cell lithium-ion batteries. It generates regulated output voltages suitable for powering diverse system components. For precise voltage and current specifications, switching frequencies, and specific application guidelines, refer to the product datasheet provided by Anpec. Proper implementation and design considerations, as outlined in the datasheet, are crucial for optimal performance and reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess