EN
  • EN
  • DE

74LCX00MX_NL

Part No 74LCX00MX_NL
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage Quad 2-Input NAND Gate with 5V Tolerant Inputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1132314-74LCX00MX_NL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX00MX_NL CAD Model

Description

The 74LCX00MX_NL is a low-voltage CMOS quad 2-input NAND gate. It is part of the LCX family of logic gates, known for their low power consumption and high-speed operation. Designed to operate within a voltage range of 2.0V to 3.6V, it is suitable for a variety of digital logic applications.

Applications:

  • Digital Signal Processing: Used in signal processing circuits to perform logical operations.
  • Data Transmission: Employed in data transmission systems for encoding and decoding data.
  • Control Systems: Utilized in control systems to implement logic functions.
  • Interface Logic: Applied as an interface between different digital circuits.
  • Consumer Electronics: Used in various consumer electronic devices for logical operations.

Features:

  • Low Voltage Operation: Operates within a voltage range of 2.0V to 3.6V.
  • High-Speed Operation: Provides fast switching speeds for high-frequency applications.
  • Low Power Consumption: Minimizes power dissipation and improves energy efficiency.
  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates.
  • Surface Mount Package: Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved Efficiency: Low power consumption reduces energy waste in digital circuits.
  • Faster Switching Speeds: Enhances the performance of high-frequency applications.
  • Compact Design: Surface mount package allows for integration into space-constrained applications.
  • Enhanced Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Cost-Effective Solution: Provides a high-performance logic gate at a competitive price.

Additional Details:

The 74LCX00MX_NL is typically packaged in a small SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into modern circuit boards. It is designed to operate within specific voltage and temperature limits, as specified in the datasheet. The gate's high-speed operation is crucial for applications where rapid switching is required, such as in digital signal processing. The low power consumption makes it suitable for battery-powered devices and other energy-sensitive applications. This makes the 74LCX00MX_NL a reliable and efficient choice for a wide range of digital logic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,900+ $0.0912 $173.2800
2,635+ $0.0878 $231.3530
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess