EN
  • EN
  • DE

24C256

Part No 24C256
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description 256 KBit 2-Wire Bus Interface Serial EEPROM with Write Protect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1123169-24C256
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C256 CAD Model

Description

The 24C256 is a 256 Kbit CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Fairchild Semiconductor, now ON Semiconductor. It is organized as 32K x 8 bits and is accessed via the I2C serial interface.

Applications:

  • Storage of configuration data in embedded systems
  • Storage of calibration data
  • Storage of user preferences
  • Storage of system parameters
  • Data logging

Features:

  • 256 Kbit (32K x 8) Serial EEPROM
  • I2C Serial Interface
  • Low Voltage Operation: 1.8V to 5.5V
  • Low Power Consumption
  • Write Protect Feature
  • Self-Timed Write Cycle
  • High Reliability

Benefits:

  • Non-volatile storage of data even when power is removed
  • Simple interface to microcontrollers using I2C protocol
  • Wide operating voltage range suitable for various applications
  • Reduced power consumption in battery-powered devices
  • Protection against accidental data overwrites
  • Easy integration into embedded systems
  • Long data retention and endurance

Technical Specifications:

The 24C256 operates with a supply voltage ranging from 1.8V to 5.5V. It supports the standard I2C protocol with clock frequencies up to 400 kHz. The device features a self-timed write cycle, eliminating the need for external timing circuits. The write protect feature prevents data from being overwritten when enabled. The typical write cycle time is around 5 ms. The EEPROM is guaranteed for a minimum of 1 million write cycles per byte and a data retention of 100 years. It is available in various packages, including DIP, SOIC, and TSSOP. Consult the device datasheet for detailed timing diagrams, pin configurations, and operating conditions.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess