EN
  • EN
  • DE

P6SMB300A TRTB

Part No P6SMB300A TRTB
Manufacturer Fagor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969376-P6SMB300A TRTB
Categories OEM Parts(O-R)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB300A TRTB CAD Model

Description

The P6SMB300A TRTB is a Transient Voltage Suppressor (TVS) diode manufactured by Fagor. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. TVS diodes are commonly used in a wide range of applications to prevent damage and ensure the reliable operation of electronic equipment.

Applications:

  • Industrial Equipment: Used to protect industrial control systems, power supplies, and communication equipment from voltage transients.
  • Consumer Electronics: Employed in consumer electronics devices such as televisions, computers, and mobile phones to protect against ESD and other voltage surges.
  • Automotive Electronics: Integrated into automotive electronic systems, such as engine control units (ECUs) and anti-lock braking systems (ABS), to protect against voltage transients caused by load dumps and inductive switching.
  • Telecommunications Equipment: Utilized in telecommunications equipment such as routers, switches, and modems to protect against lightning-induced surges.
  • Power Supplies: Used at the input of power supplies to protect against voltage surges and overvoltage conditions.

Features:

  • Unidirectional Configuration: This is a unidirectional TVS diode, meaning it primarily suppresses positive voltage transients.
  • High Surge Capability: Offers a high surge current capability, allowing it to withstand large transient voltage events without damage.
  • Fast Response Time: Provides a fast response time, enabling it to quickly clamp transient voltages and protect sensitive components.
  • Low Clamping Voltage: Exhibits a low clamping voltage, limiting the maximum voltage that the protected components are exposed to during a transient event.
  • SMB Package: Comes in a compact SMB (Surface Mountable) package, facilitating easy board mounting.

Benefits:

  • Protection against Voltage Transients: Provides robust protection against voltage transients, preventing damage to sensitive electronic components.
  • Improved System Reliability: Enhances system reliability by preventing failures caused by voltage surges and ESD events.
  • Reduced Downtime: Minimizes downtime by preventing equipment failures and ensuring continuous operation.
  • Cost-Effective Solution: Offers a cost-effective solution for protecting electronic equipment from voltage transients.
  • Compliance with Standards: Helps meet regulatory requirements for surge protection and ESD immunity.

Additional Details:

The P6SMB300A TRTB TVS diode has a standoff voltage of approximately 300V. The “TRTB” suffix likely refers to the tape and reel packaging for automated assembly. It's crucial to select a TVS diode with a standoff voltage that is higher than the normal operating voltage of the protected circuit. The clamping voltage should be lower than the maximum voltage that the protected components can tolerate without damage. Proper PCB layout is essential for effective transient voltage suppression. The TVS diode should be placed as close as possible to the protected components, and the trace connecting the TVS diode to the ground plane should be short and wide to minimize inductance.

You May Also Be Interested in

Intel
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess