Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Optical
Mfr Panasonic Electric Works
Series AMN
Package Bulk
Sensor Type PIR (Passive Infrared)
Sensing Distance 78.7" (2m) 6.6'
Output Type Analog
Voltage - Supply 4.5V ~ 5.5V
Trigger Type Internal
Features Slight Motion Lens, Black
Package / Case Cylinder
Temperature Range - Operating -20°C ~ 60°C (TA)
Detection Pattern Slight
Base Product Number AMN221
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Other Names 255-1816,AMN22111-ND
Standard Package 50
Win Source Part Number 1138861-AMN22111
Ultra Librarian 3D Model Ultra Librarian AMN22111 CAD Model

Description

The Panasonic Electric Works AMN22111 is a slight motion lens motion sensor that has a sensing distance of 78.7 inches and a detection pattern of slight.

  • Sensing Distance: 78.7 inches
  • Detection Pattern: Slight
  • Output Type: Analog
  • Trigger Type: Internal
  • Sensor Type: PIR (Passive Infrared)
  • Temperature Range: -20°C to 60°C
  • Voltage Supply: 4.5V to 5.5V

You May Also Be Interested in

Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.8107
ECAD model for EKMB1300100K
Excelitas Technologies
Need more? Email Us
ECAD model for LHI 878/3902
Panasonic
SENSOR MOTION ANA 10M 5V BK PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, Black Cylinder
Lowest to $32.1294
ECAD model for AMN24111
Excelitas Technologies
PYRO DETECTOR DUAL INTRUSN ALRM
Lowest to $2.2599
ECAD model for LHI968
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $22.9896
ECAD model for EKMB1301112K
Panasonic
Passive Infrared Motion Sensor | SENSOR MOTION PIR 12M RANGE WHT
Lowest to $13.8640
ECAD model for EKMC1603111
Panasonic
SENSOR MOTION ANALOG 5V BLK PCB / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
ECAD model for AMN22111
Panasonic
SENSOR PIR 6UA DIGITAL PEARL / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 276" (7m) 23' Low Profile Lens, Pearl White Module
Lowest to $52.3806
ECAD model for EKMB4307113K
Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
ECAD model for AMN11112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention