EN
  • EN
  • DE

XR76116ELTR-F

Part No XR76116ELTR-F
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description PowerBloxTM 15A and 20A Synchronous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282301-XR76116ELTR-F
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR76116ELTR-F CAD Model

Description

The XR76116ELTR-F is a synchronous step-down regulator manufactured by Exar Corporation (now part of Renesas Electronics). This regulator is designed to provide efficient and precise voltage conversion from a higher input voltage to a lower output voltage. It is suitable for a wide range of applications, particularly those requiring high efficiency and a compact form factor.

Applications

  • Point-of-load regulation: Providing regulated power to individual components or subsystems in electronic systems.
  • Industrial automation: Powering sensors, actuators, and other industrial control equipment.
  • Telecommunications equipment: Providing regulated power to telecom infrastructure, such as routers, switches, and base stations.
  • Embedded systems: Powering microcontrollers, memory chips, and other components in embedded systems.
  • Portable devices: Supplying power to various components in smartphones, tablets, and other portable devices.

Features

  • High efficiency: Synchronous rectification minimizes power losses and improves efficiency.
  • Wide input voltage range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable output voltage: Output voltage can be adjusted to meet specific application requirements.
  • Overcurrent protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal shutdown: Protects the regulator from damage due to excessive temperature.

Benefits

  • Energy savings: High efficiency minimizes power losses and reduces energy consumption.
  • Improved system performance: Provides a stable and regulated output voltage, improving system performance.
  • Design flexibility: Wide input voltage range and adjustable output voltage provide design flexibility.
  • Enhanced safety: Overcurrent protection and thermal shutdown protect the regulator and the load from damage.
  • Reduced component count: Integrated functionality simplifies circuit design and reduces component count.

Additional Details

The XR76116ELTR-F typically features an input voltage range of 4.5V to 40V and an adjustable output voltage. It is capable of delivering up to 6A of output current. The synchronous rectification topology minimizes power losses, resulting in high efficiency. The regulator also includes overcurrent protection and thermal shutdown features to protect against damage. This step-down regulator is an excellent choice for applications requiring high efficiency, wide input voltage range, and robust protection features. It's a highly efficient regulator designed for demanding point-of-load applications. It provides accurate and stable voltage.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8503 $65.5509
7+ $17.9291 $125.5037
10+ $17.3689 $173.6890
14+ $16.8087 $235.3218
18+ $16.2485 $292.4730
24+ $14.5669 $349.6056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,252 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess