EN
  • EN
  • DE

XR68C681J

Part No XR68C681J
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description CMOS Dual Channel UART (DUART)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1282297-XR68C681J
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR68C681J CAD Model

Description

The XR68C681J is a Dual Universal Asynchronous Receiver/Transmitter (DUART) manufactured by Exar Corporation. It provides two independent full-duplex asynchronous communication channels. It is designed to interface with a wide range of microprocessors and microcontrollers, offering a flexible solution for serial communication needs.

Applications:

  • Serial communication ports for embedded systems
  • Modems and other communication devices
  • Industrial control systems
  • Data acquisition systems
  • Multi-port serial interfaces

Features:

  • Two independent full-duplex UART channels
  • Programmable baud rate generator for each channel
  • 5, 6, 7, or 8 data bits
  • Even, odd, or no parity
  • 1, 1.5, or 2 stop bits
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Interrupt generation on receiver ready, transmitter ready, and error conditions
  • Local and remote loopback modes for diagnostics

Benefits:

  • Versatile serial communication: Supports a wide range of baud rates and data formats.
  • Reduced system complexity: Integrates two UART channels into a single chip.
  • Improved system performance: Hardware-based UARTs offload serial communication tasks from the CPU.
  • Flexible interrupt handling: Programmable interrupt generation allows for efficient handling of serial communication events.
  • Easy integration: Compatible with a wide range of microprocessors and microcontrollers.

Additional Details:

The XR68C681J provides a complete serial communication solution, including baud rate generation, data formatting, and error detection. It supports a variety of interrupt modes, allowing for efficient handling of serial communication events. The modem control signals enable interfacing with external modems and other communication devices. The device is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier).

Electrical Specifications:

  • Operating Voltage: 5V
  • Baud Rate: Programmable, up to 1 Mbps (check datasheet for precise values)
  • Data Bits: 5, 6, 7, or 8
  • Parity: Even, odd, or no parity
  • Stop Bits: 1, 1.5, or 2

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3174 $58.2218
17+ $6.8246 $116.0182
27+ $6.6114 $178.5078
37+ $6.3980 $236.7260
47+ $6.1848 $290.6856
63+ $5.5449 $349.3287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess