EN
  • EN
  • DE

XR2240M

Part No XR2240M
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997992-XR2240M
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2240M CAD Model

Description

The XR2240M is a programmable timer/counter integrated circuit manufactured by Exar Corporation. This versatile chip can generate precise time delays ranging from microseconds to days, making it suitable for a wide array of timing and control applications. It consists of a time base oscillator, a programmable 8-bit counter, and a control logic section, offering flexible timing options and ease of use.

Applications

  • Sequential timers: Used to create timed sequences of events in various control systems.
  • Time delay generators: Employed to generate accurate time delays for triggering external circuits.
  • Pulse width modulators: Integrated into PWM circuits to control the pulse width of signals.
  • Missing pulse detectors: Used to detect the absence of pulses in a stream of signals.
  • Frequency synthesizers: Employed in frequency synthesizer circuits to generate precise frequencies.

Features

  • Wide timing range: Provides time delays from microseconds to days.
  • Programmable counter: Offers flexible timing options through programmable counter settings.
  • Time base oscillator: Includes an internal oscillator for generating the timing signal.
  • Binary or BCD counting: Supports both binary and BCD counting modes.
  • Multiple timing outputs: Provides multiple output pins for generating different timing signals.
  • Reset function: Allows for resetting the counter and restarting the timing sequence.

Benefits

  • Precise timing: Generates accurate time delays for various control applications.
  • Versatile functionality: Offers a wide range of timing and control capabilities.
  • Easy to use: Simplifies the design and implementation of timing circuits.
  • Cost-effective solution: Provides a reliable and affordable timing solution.
  • Wide range of applications: Suitable for various timing and control applications.
  • Stable and reliable: Ensures consistent and reliable performance over time.

Additional Details

The XR2240M typically operates on a single 5V power supply and has a low power consumption. It's available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. The timing accuracy depends on the stability of the external timing resistor and capacitor used with the internal oscillator. The output pins can drive a limited current and voltage, typically enough for driving logic gates or small relays. The device is often used in hobbyist projects, industrial control systems, and various embedded applications where precise and programmable timing is required.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess