The Exar Corporation USB to UART bridge XR21B1411IL16MTR-F is a high-performance bridge designed to convert USB signals to UART signals.
- Operating Temperature Range: -40°C to 85°C
- Operating Supply Voltage Range: 4.4V to 5.25V
- USB Protocol: USB 2.0
- Operating Supply Current: 10.5mA
- Status: Obsolete
The device is designed to operate in a wide temperature range of -40°C to 85°C and has an operating supply voltage range of 4.4V to 5.25V. It supports the USB 2.0 protocol and has an operating supply current of 10.5mA. The device is ideal for applications where USB connectivity is required, such as industrial control systems, point-of-sale terminals, and medical devices. The device is obsolete, and alternative parts such as XR21B1411IL16TR-F are available.