EN
  • EN
  • DE

SP509CF-L

Part No SP509CF-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTIPROTOCOL 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 8/8
Duplex Full
Data Rate 40Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 047167-SP509CF-L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP509CF-L CAD Model

Description

The SP509CF-L is a multi-protocol transceiver IC from Exar Corporation designed for serial communication applications. It integrates multiple transceiver functions into a single chip, offering a compact and efficient solution for various interface standards.

Applications:

  • RS-232 Communication: Used in devices requiring serial communication via RS-232 standard.
  • RS-485 Communication: Implemented in industrial control systems for robust data transmission over longer distances.
  • RS-422 Communication: Suitable for applications needing balanced differential signaling for improved noise immunity.
  • V.35 Interface: Supports legacy communication protocols like V.35.
  • Network Interface Cards (NICs): Integrated into NICs to provide serial communication capabilities.

Features:

  • Multi-Protocol Support: Supports RS-232, RS-485, RS-422, and V.35 communication standards.
  • Integrated Transceivers: Includes multiple transceivers in a single package, reducing board space.
  • Data Rates: Supports data rates up to a specified maximum depending on the protocol used.
  • ESD Protection: Provides electrostatic discharge protection to prevent damage from voltage surges.
  • Single Power Supply: Operates from a single power supply voltage, simplifying system design.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from wiring faults.

Benefits:

  • Versatile Communication Solution: The multi-protocol support allows the device to be used in various communication applications, reducing the need for multiple ICs.
  • Reduced Board Space: Integration of multiple transceivers minimizes the required board space.
  • Improved Reliability: ESD and short-circuit protection enhance the device's reliability and prevent damage.
  • Simplified System Design: Single power supply operation simplifies system design and reduces component count.
  • Lower Power Consumption: Low power consumption extends battery life in portable applications.

Additional Details:

The SP509CF-L typically comes in a surface-mount package, facilitating automated assembly. Detailed specifications, including voltage levels, data rates, and timing characteristics, are available in the Exar Corporation datasheet. The device is designed to meet industry standards for electromagnetic compatibility (EMC) and safety. Proper termination and cabling are essential for optimal performance, especially in RS-485 and RS-422 applications where signal integrity is critical.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess