EN
  • EN
  • DE

SP232ECT/TR

Part No SP232ECT/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description High-Performance RS-232 Line Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191977-SP232ECT/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP232ECT/TR CAD Model

Description

The SP232ECT/TR is a RS-232 transceiver manufactured by Exar Corporation. It is specifically designed for efficient serial communication in a variety of electronic systems. This transceiver facilitates the reliable transmission and reception of data between devices using the RS-232 protocol.

Applications

  • Connecting PCs to peripherals such as printers, mice, and modems.
  • Industrial control equipment for serial communication with PLCs and other control devices.
  • Data acquisition systems for logging and transferring serial data.
  • Medical devices for data communication and control interfaces.
  • Embedded systems requiring RS-232 communication, particularly in temperature-sensitive environments.

Features

  • Dual RS-232 transceiver solution.
  • Meets or exceeds TIA/EIA-232-F and ITU V.28 specifications.
  • Operates from a single +5V power supply.
  • On-chip charge pump generates required ±10V RS-232 voltage levels.
  • Data rates up to 120 kbps.
  • Extended temperature range operation.
  • Available in tape and reel packaging (TR) for automated assembly.

Benefits

  • Simplified RS-232 interface design.
  • Reduced component count, saving board space and cost.
  • Eliminates the need for external power supplies.
  • Provides reliable data transmission over RS-232 links.
  • Improved system performance with high data rates.
  • Cost-effective solution for dual channel RS-232 communication.

Additional Details

The SP232ECT/TR integrates charge pump circuitry to generate the necessary ±10V RS-232 voltage levels from a single +5V power supply. This simplifies the design process and reduces the overall system cost by eliminating the need for external power supplies. It is designed for surface mount assembly and supplied in tape and reel format for efficient automated assembly.

Supporting data rates up to 120 kbps, the SP232ECT/TR is suitable for a broad spectrum of applications, including those operating in extended temperature ranges. The tape and reel packaging enables efficient automated assembly in high-volume production environments.

The transceiver includes internal short-circuit and overvoltage protection, enhancing system reliability and preventing damage from electrical faults. Its compliance with industry standards ensures seamless integration with other RS-232 compatible devices.

The SP232ECT/TR is a reliable and cost-effective solution for dual RS-232 communication, offering ease of use, robust performance, and extended temperature range operation in a variety of applications. The tape and reel packaging simplifies assembly for high-volume production.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,949 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess