EN
  • EN
  • DE

TPD1E05U06DPY

Part No TPD1E05U06DPY
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843793-TPD1E05U06DPY
Ultra Librarian 3D Model Ultra Librarian TPD1E05U06DPY CAD Model

Description

The TPD1E05U06DPY from Texas Instruments is a state-of-the-art Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces with ultra-low capacitance. This robust component is engineered to protect sensitive electronic circuits against ESD strikes that can occur during handling or operation, making it an essential element for enhancing the longevity and reliability of electronic products.

Key Features

  • ESD Protection: The device offers exceptional ESD protection, meeting IEC 61000-4-2 (Level 4) standards with ±10-kV Contact Discharge and ±20-kV Air-Gap Discharge capabilities, ensuring that your electronics are shielded from the most severe ESD events.
  • Low Capacitance: With a typical capacitance of only 0.29 pF, the TPD1E05U06DPY is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Small Package: The device comes in an ultra-compact DYY package, which is a 0.6-mm x 0.3-mm silicon-based component that is suitable for space-constrained applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various application requirements.
  • Low Leakage Current: The TPD1E05U06DPY features a low leakage current, which is crucial for battery-powered devices, as it helps to extend battery life by reducing power consumption.

Applications

The TPD1E05U06DPY is versatile and can be used in a wide range of applications, including:

  • Mobile Phones
  • Portable Electronics
  • USB 2.0 and USB 3.0 Interfaces
  • High-Speed Data Lines
  • HDMI, DisplayPort, and Thunderbolt Interfaces
  • Notebooks, Desktops, and Servers

Conclusion

With its impressive ESD protection capabilities, ultra-low capacitance, and compact form factor, the TPD1E05U06DPY from Texas Instruments is an excellent choice for designers looking to enhance the ESD resilience of their high-speed digital interfaces. Its performance and small size make it particularly well-suited for the latest generation of portable and consumer electronics where space is at a premium and protection is paramount.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0418 $50.1600
2,920+ $0.0343 $100.1560
4,505+ $0.0333 $150.0165
6,215+ $0.0322 $200.1230
8,040+ $0.0311 $250.0440
10,755+ $0.0279 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess