EN
  • EN
  • DE

CEB018

Part No CEB018
Manufacturer Exar Corporation
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD XR8054 SOIC / Low Cost, High Speed Rail-to-Rail Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Exar Corporation
Channels per IC 4 - Quad
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part XR8054
Win Source Part Number 773636-CEB018
Popularity Medium
Supply and Demand Status Limited
Family Name CEB018
Introduction Date October 21, 2013
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CEB018 CAD Model

Description

This Exar Corporation development board utilizes the XR8054 IC/part and has 4 channels per IC.

  • Board Type: Bare (unpopulated)
  • Supplied With: board(s)
  • Amplifier Type: Not Specified
  • Output Current Per Channel: Not Given
  • Slew Rate (SR): Not Mentioned
  • Dual Supply Voltage (±): Not Specified
  • Family Name: CEB018
  • Introduction Date: October 21, 2013
  • ECCN: EAR99
  • Popularity: Medium

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Lowest to $16.7998
Skyworks Solutions Inc.
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess