EN
  • EN
  • DE

CL31A475KPHNNWE

Part No CL31A475KPHNNWE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820535-CL31A475KPHNNWE
Ultra Librarian 3D Model Ultra Librarian CL31A475KPHNNWE CAD Model

Description

The CL31A475KPHNNWE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. These capacitors are commonly used in a wide range of electronic devices for applications such as decoupling, filtering, and bypass.

Applications

  • Smartphones
  • Tablets
  • Automotive Electronics
  • Industrial Equipment
  • Power Supplies
  • Audio Equipment

Features

  • Capacitance: 4.7µF
  • Voltage Rating: 16V
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Temperature Coefficient: X5R (-55°C to +85°C, ±15%)
  • RoHS Compliant
  • Surface Mount Device (SMD)

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in power lines.
  • Improved Signal Integrity: Filters out unwanted frequencies and harmonics.
  • Space Saving: Compact size allows for high-density board layouts.
  • Stable Performance: Reliable operation over a wide temperature range.
  • Environmentally Friendly: Complies with RoHS standards.

Technical Specifications

The CL31A475KPHNNWE features a capacitance of 4.7 microfarads (µF) with a tolerance of ±10%. It has a voltage rating of 16 volts DC. The X5R temperature coefficient means the capacitance changes by no more than ±15% over the temperature range of -55°C to +85°C. The 1206 case size is a standard SMD package, suitable for automated assembly processes using reflow soldering. The capacitor's construction using ceramic materials ensures a long lifespan and high reliability. It is particularly well-suited for decoupling power rails in digital circuits, smoothing out voltage fluctuations and preventing malfunctions. Its low equivalent series resistance (ESR) also contributes to its effectiveness in filtering applications.

The component is designed for surface mount technology (SMT) assembly, which allows for high-density component placement on printed circuit boards (PCBs). Its robust construction ensures stable performance under various operating conditions, making it suitable for demanding applications in automotive and industrial electronics.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess