EN
  • EN
  • DE

SNK-P0070APS4

Part No SNK-P0070APS4
Manufacturer Supermicro
Catalog CPU
Description 4U Active CPU Heat Sink Socket LGA3647-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438853-SNK-P0070APS4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0070APS4 CAD Model

Description

The SNK-P0070APS4 by Supermicro is a state-of-the-art 4U Active CPU Heat Sink tailored for the LGA3647-0 socket, catering to Intel’s high-performance Xeon processors. This model is specifically designed for larger 4U server configurations, providing optimal cooling for high-end server operations and demanding workloads. It incorporates an enhanced fan and heatsink design for superior heat dissipation, ensuring that the CPU remains cool, even under intense operating conditions. Supermicro's dedication to innovative server solutions is showcased in the SNK-P0070APS4, offering seamless integration with their motherboards and chassis systems. The precise engineering behind this heat sink makes it an indispensable component for any high-density computing environment, emphasizing reliability, performance, and efficiency. Its robust construction and exceptional thermal management capabilities make it a top choice for IT professionals looking to maintain or upgrade their server infrastructure with cutting-edge cooling technology.

You May Also Be Interested in

Supermicro
Intel L7555 1.86GHz 8C 24M 95W
Need more? Email Us
Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
INTEL X5690 3.46GHZ 6C 12M 130W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess