EN
  • EN
  • DE

ELSW-F91C1-0LPGS-C6500/EU

Part No ELSW-F91C1-0LPGS-C6500/EU
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description High Power LEDs - White Cool White 6500K 90lm 350mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988233-ELSW-F91C1-0LPGS-C6500/EU
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELSW-F91C1-0LPGS-C6500/EU CAD Model

Description

The ELSW-F91C1-0LPGS-C6500/EU is a surface-mount (SMD) LED manufactured by Everlight Electronics. It is designed for various lighting and indication applications, offering a compact size, high brightness, and energy efficiency. This LED is suitable for use in consumer electronics, automotive lighting, and industrial equipment.

Applications:

  • Backlighting: LCD backlighting for displays in mobile phones, tablets, and other electronic devices.
  • Indicator lights: Status indicators in electronic equipment, appliances, and control panels.
  • Automotive lighting: Interior lighting, dashboard indicators, and signal lights in vehicles.
  • Signage: Channel letters, edge-lit signs, and other illuminated displays.
  • General lighting: Replacement of traditional incandescent bulbs in certain applications.

Features:

  • SMD package: Compact size for space-constrained applications.
  • High brightness: Provides a bright and clear light output.
  • Low power consumption: Energy-efficient operation.
  • Wide viewing angle: Distributes light evenly.
  • Long lifespan: Offers a long operating life.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Space-saving design: Allows for miniaturization of electronic devices.
  • Improved visibility: Enhances the visibility of indicators and displays.
  • Reduced energy costs: Low power consumption lowers operating costs.
  • Uniform light distribution: Provides a consistent and even light output.
  • Extended service life: Reduces the need for frequent replacements.
  • Environmentally friendly: Complies with RoHS regulations.

Additional Details:

The specific characteristics of the ELSW-F91C1-0LPGS-C6500/EU LED, such as its color, luminous intensity, and forward voltage, can be found in the manufacturer's datasheet. The 'C6500' likely refers to the correlated color temperature (CCT), indicating the perceived color of the white light emitted by the LED. The '/EU' suffix might indicate compliance with European Union standards or a specific regional variation.

When using this LED, it is important to follow the manufacturer's recommended soldering procedures to avoid damage. Proper heat sinking may be required to maintain optimal performance and prevent overheating. Also, be aware of the Electrostatic Discharge (ESD) sensitivity of LEDs and take appropriate precautions during handling and assembly.

You May Also Be Interested in

Rockwell
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess