EN
  • EN
  • DE

ELM440A(TA)-G

Part No ELM440A(TA)-G
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description 4pin SOP package 400V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057104-ELM440A(TA)-G
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELM440A(TA)-G CAD Model

Description

The ELM440A(TA)-G is an infrared emitting diode (IRED) manufactured by Everlight Electronics. It is designed to emit infrared light at a specific wavelength, typically around 940nm, for various applications requiring infrared communication or sensing.

Applications

  • Remote controls (TVs, DVD players, etc.)
  • Optical switches
  • Infrared data transmission
  • Light curtains
  • Proximity sensors
  • Optical encoders
  • Security systems

Features

  • Infrared Emission: Emits infrared light at a specified wavelength (typically 940nm).
  • High Output Power: Delivers a strong infrared signal.
  • Narrow Viewing Angle: Focuses the infrared beam for directed transmission.
  • Fast Switching Speed: Enables rapid on/off switching for data transmission.
  • Compact Package: Small form factor for space-constrained designs.
  • RoHS Compliant: Adheres to RoHS environmental standards.
  • (TA) Package Type: Indicates a specific package style, potentially top-address.

Benefits

  • Reliable Infrared Communication: Provides a consistent and dependable infrared signal for remote control and data transmission applications.
  • Energy Efficiency: Low power consumption for extended battery life in portable devices.
  • Long Lifespan: Offers durable and long-lasting performance.
  • Easy Integration: Simplifies circuit design and assembly.
  • Precise Beam Control: Allows for accurate targeting and signal transmission.

Additional Details

The ELM440A(TA)-G IRED is designed for high-volume manufacturing and is suitable for a wide range of consumer and industrial applications. The 'TA' designation likely refers to the package type, potentially indicating a top-address configuration. The datasheet provides detailed specifications on the forward voltage, forward current, radiant intensity, and viewing angle. The device is available in tape and reel packaging for automated assembly. The performance is affected by temperature and forward current. Consult the datasheet for specific details.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.2041
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess