EN
  • EN
  • DE

EL852S(TA)

Part No EL852S(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057072-EL852S(TA)
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL852S(TA) CAD Model

Description

The EL852S(TA) is a high-speed phototransistor optocoupler manufactured by Everlight Electronics Co. Ltd. It consists of an infrared emitting diode (IRED) and a high-speed phototransistor detector, providing galvanic isolation between the input and output. This optocoupler is designed for applications requiring fast switching speeds and high current transfer ratios.

Applications

  • Digital Logic Isolation: Provides isolation in digital circuits to prevent ground loops and noise.
  • Microprocessor System Interfaces: Used for interfacing microprocessors with external devices.
  • Switching Power Supplies: Provides feedback and control in switching power supplies.
  • High-Speed Data Transmission: Suitable for applications requiring fast data transfer rates.
  • Line Receivers: Used in line receiver circuits to isolate and amplify signals.

Features

  • High-Speed Switching: Offers fast switching speeds for high-frequency applications.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Isolation Voltage: Provides a high level of electrical isolation between input and output circuits.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial environments.
  • Compact Package: Small outline package (SOP) for space-saving designs.

Benefits

  • Enhanced Noise Immunity: Isolates circuits to reduce noise and interference.
  • Galvanic Isolation: Prevents ground loops and protects sensitive components.
  • High-Speed Performance: Enables fast data transmission and switching speeds.
  • Reliable Signal Transfer: Ensures efficient and reliable signal transfer with high CTR.
  • Compact Footprint: Saves valuable board space in densely populated designs.

Additional Details

The EL852S series is known for its high performance and reliability in demanding applications. The (TA) suffix likely indicates a specific tape and reel packaging configuration for automated assembly. Important parameters to consider when using the EL852S(TA) include the forward current (IF) of the IRED, the collector-emitter voltage (VCEO) of the phototransistor, and the isolation voltage (Viso). Always refer to the datasheet for detailed specifications and application guidelines to ensure optimal performance and safety.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.2821
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1997 $50.9235
615+ $0.1638 $100.7370
950+ $0.1587 $150.7650
1,305+ $0.1536 $200.4480
1,685+ $0.1485 $250.2225
2,255+ $0.1331 $300.1405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,290 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess