The EL817S1 is a single channel solid state relay (SSR) optocoupler from Everlight Electronics. It consists of an infrared emitting diode optically coupled to a phototransistor. This device is designed to provide electrical isolation between input and output circuits in a variety of applications.
Applications:
- Industrial control systems
- Telecommunications equipment
- Programmable logic controllers (PLCs)
- Solid-state relays
- Office automation equipment
Features:
- High isolation voltage
- Compact package
- Low input current
- High output current
- Fast switching speed
- RoHS compliant
Benefits:
- Provides electrical isolation between input and output circuits, protecting sensitive circuits from high voltages and noise.
- Saves space on printed circuit boards due to its small size.
- Reduces power consumption.
- Capable of driving a variety of loads.
- Enables fast and efficient switching.
- Meets environmental regulations.
Detailed Specifications:
- Isolation Voltage: Typically 5000 Vrms (check datasheet for precise value)
- Forward Current (IF): Typically 50mA (check datasheet for maximum rating)
- Collector-Emitter Voltage (VCEO): Check datasheet for specific voltage rating
- Operating Temperature Range: Consult datasheet
- Package Type: DIP-4
The EL817S1 optocoupler provides a compact and reliable solution for electrical isolation in a wide range of applications. Its high isolation voltage, low input current, and fast switching speed make it suitable for various industrial and commercial designs. Always refer to the manufacturer's datasheet for complete specifications and application recommendations. The S1 suffix likely indicates a specific CTR (Current Transfer Ratio) rank or other feature variations within the EL817 family; consult the datasheet.