EN
  • EN
  • DE

APA2012QBI-TRG

Part No APA2012QBI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Description 3W Mono Class-D Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817445-APA2012QBI-TRG
Ultra Librarian 3D Model Ultra Librarian APA2012QBI-TRG CAD Model

Description

The APA2012QBI-TRG is a Class-D audio power amplifier manufactured by Anpec Electronics. It's designed to deliver high-quality audio output with minimal power consumption, making it ideal for portable devices and battery-powered applications. This amplifier integrates advanced features to enhance audio performance and protect the device from damage.

Applications:

  • Mobile phones
  • Portable media players
  • Tablets
  • Laptop computers
  • Bluetooth speakers

Features:

  • Class-D amplifier topology
  • High efficiency
  • Low total harmonic distortion (THD)
  • Integrated gain setting
  • Short-circuit protection
  • Thermal shutdown protection

Benefits:

  • Extended battery life in portable devices
  • High-quality audio reproduction
  • Reduced heat generation
  • Simplified design with integrated features
  • Enhanced reliability with protection mechanisms

Additional Details:

The APA2012QBI-TRG typically operates from a low voltage supply (e.g., 2.5V to 5.5V), making it compatible with battery-powered systems. It can deliver several watts of power to a speaker load while maintaining low THD+N (Total Harmonic Distortion plus Noise) levels. The Class-D architecture ensures high efficiency, minimizing power dissipation and maximizing battery runtime.

The amplifier includes built-in protection features to prevent damage from short circuits and thermal overload. It is commonly available in a small surface-mount package, such as a QFN (Quad Flat No-leads) package, which facilitates compact board designs. The integrated gain setting reduces the need for external components and simplifies the overall system design, making it a popular choice for portable audio applications.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess