EN
  • EN
  • DE

APL431LAAI-TRL

Part No APL431LAAI-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Low Voltage Adjustable Precision Shunt Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146371-APL431LAAI-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL431LAAI-TRL CAD Model

Description

The APL431LAAI-TRL is a precision adjustable shunt regulator manufactured by Anpec Electronics. This integrated circuit is designed to function as a programmable voltage reference, commonly employed in power supplies, voltage monitors, and error amplifiers. Its precise and stable output voltage, combined with a wide operating current range, makes it suitable for various analog and mixed-signal applications.

Applications

  • Switching Power Supplies: Provides accurate voltage regulation in switching power supplies.
  • Linear Regulators: Used as a voltage reference in linear regulators.
  • Voltage Monitors: Implements voltage monitoring functions to detect over-voltage or under-voltage conditions.
  • Error Amplifiers: Functions as an error amplifier in feedback control systems.
  • Battery Chargers: Provides precise voltage control in battery charging circuits.

Features

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Temperature Coefficient: Features a low temperature coefficient for stable operation over a wide temperature range.
  • Low Output Noise: Delivers low output noise for precise voltage regulation.
  • Wide Operating Current Range: Operates over a wide range of cathode current.
  • High Precision: Provides a precise and stable voltage reference.

Benefits

  • Accurate Voltage Regulation: Ensures accurate and stable voltage regulation in various applications.
  • Stable Operation: Low temperature coefficient ensures stable operation over a wide temperature range.
  • Reduced Noise: Low output noise improves the performance of sensitive analog circuits.
  • Flexible Design: Adjustable output voltage allows for flexible circuit design.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and reference applications.

Additional Details

The APL431LAAI-TRL has a typical reference voltage of 2.5V. The output voltage can be adjusted from Vref to 36V using external resistors. The device is typically available in small surface-mount packages, such as SOT-23 or similar packages. It operates over a wide temperature range and is commonly used in a variety of power management and control applications. Proper bypass capacitors are generally recommended to ensure stability and minimize noise. The thermal characteristics of the device must also be considered during design, particularly at higher operating currents.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Genesys
Need more? Email Us
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Lowest to $18.2138
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess