EN
  • EN
  • DE

M232110

Part No M232110
Manufacturer Ethertronics/AVX
Catalog RF Antennas
Description RF ANT 1.575GHZ/2.4GHZ CHIP SLD  /  1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.98dBi, 1.88dBi Solder Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Ethertronics/AVX
Series Savvi™
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4, Bluetooth, Navigation, WiFi
Frequency Group UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 1.575GHz, 2.4GHz
Frequency Range 1.575GHz, 2.4GHz ~ 2.5GHz
Antenna Type Chip
Number of Bands 2
VSWR 2, 2.6
Gain 1.98dBi, 1.88dBi
Power - Max 500 mW
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.051" (1.30mm)
Applications Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8529.10.9100
Other Names 939-1002-1,939-1002-2,939-1002-6
Standard Package 10,000
Win Source Part Number 1167069-M232110
Ultra Librarian 3D Model Ultra Librarian M232110 CAD Model

Description

The 1167069-M232110 RF Antenna is a high-quality chip antenna used for Bluetooth, GPS, Wi-Fi, WLAN, and Zigbee™ applications. This Ethertronics/AVX 1167069-M232110 antenna operates in a frequency range of 1.575GHz, 2.4GHz ~ 2.5GHz, with a maximum power of 500 mW.

  • Frequency Range: 1.575GHz, 2.4GHz ~ 2.5GHz
  • Maximum Power: 500 mW
  • Gain: 1.98dBi, 1.88dBi
  • VSWR: 2, 2.6
  • Termination: Solder
  • Antenna Type: Chip Antenna
  • Number of Bands: 2
  • Height: 0.051" (1.30mm)
  • Standard Package: 10,000
  • ECCN: 7A994

You May Also Be Interested in

Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Taoglas Limited
WI-FI OMNIDIRECTIONAL CP 50MM SI
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
TE Connectivity
RF ANT 868MHZ WHIP RA RP-SMA MAL
Need more? Email Us
Taoglas Limited
RF ANT 1.561/1.575GHZ CER PATCH
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
TE Connectivity
RF ANT 892MHZ/1.94GHZ LOG PERIOD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 917 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess