Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Status Active
Wire Duct Type Solid (Raceway), Base
Height 0.260" (6.60mm)
Length 6.00' (1.83m)
Width 0.360" (9.14mm)
Mounting Adhesive
Material Poly-Vinyl Chloride (PVC)
Color Tan
Win Source Part Number 1094907-SCD-2228
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian SCD-2228 CAD Model

Description

The Essentra Components SCD-2228 is a tan-colored wire duct with a length of 6.00' (1.83m), a height of 0.260" (6.60mm), and a width of 0.360" (9.14mm).

  • Color: Tan
  • Length: 6.00' (1.83m)
  • Height: 0.260" (6.60mm)
  • Width: 0.360" (9.14mm)
  • Material: Poly-Vinyl Chloride (PVC)
  • Mounting: Adhesive
  • Type: Solid (Raceway), Base
  • Category: Cables, Wires - Management
  • Supply and Demand: Balanced
  • Package Quantity: 1

You May Also Be Interested in

Hammond Manufacturing
WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Need more? Email Us
ECAD model for CWST224
Essentra Components
Need more? Email Us
ECAD model for SRWDN-4020
Essentra Components
Need more? Email Us
ECAD model for SRWDN1-1530
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
ECAD model for MC37X37IG2
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us
ECAD model for NNC100X100LG2
Panduit Corp
Need more? Email Us
ECAD model for S2X2YL6NM
Panduit Corp
Need more? Email Us
ECAD model for S4X4OR6NM
Panduit Corp
Need more? Email Us
ECAD model for S2X2BL6NM
Essentra Components
DUCT CB SNG TAN.36X.29" 6'
Need more? Email Us
ECAD model for SCD-2228

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention