EN
  • EN
  • DE

SN65EL11D

Part No SN65EL11D
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 3.5GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Frequency - Max 3.5 GHz
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65EL11
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 669953-SN65EL11D
Ultra Librarian 3D Model Ultra Librarian SN65EL11D CAD Model

Description

Introducing the SN65EL11D - A High-Speed Differential Line Driver from Texas Instruments

The SN65EL11D is a state-of-the-art differential line driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This exceptional device is an integral component for applications requiring high-speed data transmission over twisted-pair or parallel-point-to-point interconnections. It is particularly well-suited for digital telecommunication and data communication networks that demand robust performance and reliability.

Key Features and Benefits

  • High-Speed Performance: The SN65EL11D is capable of transmitting data at rates exceeding 1.5 Gbps, making it an excellent choice for high-speed data applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this line driver operates with a minimal power draw, helping to reduce the overall power consumption of your system.
  • Differential Output: The device provides a differential output, which enhances noise immunity and allows for longer cable runs without compromising signal integrity.
  • Wide Operating Range: The SN65EL11D operates over a broad voltage range and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of environments and applications.
  • Compatibility: It is compatible with various industry standards, making it a versatile choice for integration into existing systems or the development of new designs.

Applications

The SN65EL11D is ideal for a range of applications, including:

  • High-speed digital data transmission
  • Telecommunications equipment
  • Network routers and switches
  • Base stations for wireless communications
  • Professional video equipment
  • Automated test equipment

Equipped with robust protection features, the SN65EL11D is built to withstand the rigors of modern electronic environments. Its electrostatic discharge (ESD) protection circuitry ensures the device remains unharmed from common static discharges, further enhancing its durability and lifespan.

For engineers and designers looking for a high-quality differential line driver, the SN65EL11D from Texas Instruments offers an unparalleled blend of performance, efficiency, and reliability. Whether you're upgrading existing equipment or embarking on a new project, this component is engineered to meet your high-speed communication needs.

For more information, detailed specifications, and application notes, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7594 $52.3534
26+ $3.9052 $101.5352
40+ $3.7832 $151.3280
55+ $3.6611 $201.3605
71+ $3.5391 $251.2761
95+ $3.1730 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess