EN
  • EN
  • DE

RCP-36

Part No RCP-36
Manufacturer Essentra Components
Catalog Card Guide Accessories
Description CARD EJECTOR WHITE 1/16"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guide Accessories
Mfr Essentra Components
Series Richco, RCP
Package Bulk
Product Status Active
Accessory Type Ejector
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 441802-RCP-36
Ultra Librarian 3D Model Ultra Librarian RCP-36 CAD Model

Description

The 441802-RCP-36 is an ejector accessory designed for card guide applications.

  • Series: Richco, RCP
  • Packaging: Bulk
  • Standard Package: 500 pieces
  • Compatible PCB Thickness: 1/16" (1.6mm)
  • Manufacturer: Essentra Components
  • Product Status: Active

You May Also Be Interested in

Vector Electronics
CARD MOUNTING KIT 4HP NO FRT PNL
Lowest to $0.5047
Essentra Components
CARD EJECTOR WHITE 1/16"
Need more? Email Us
Bivar Inc.
INSRT/EXTRCT PCB 1.50" .125" NAT
Need more? Email Us
Vector Electronics
CARD MOUNTING KIT BRCKT PLASTIC
Lowest to $0.3430

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess