EN
  • EN
  • DE

1107310-125 NT

Part No 1107310-125 NT
Manufacturer Bivar Inc.
Catalog Card Guide Accessories
Description INSRT/EXTRCT PCB 1.50" .125" NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guide Accessories
Mfr Bivar Inc.
Series CARD-O-PULLS™
Package Box
Product Status Active
Accessory Type PCB Inserter Extractor
For Use With/Related Products 1/8" (3.2mm) Thick PC Boards
Base Product Number 1107310
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 760124-1107310-125 NT
Ultra Librarian 3D Model Ultra Librarian 1107310-125 NT CAD Model

Description

The 760124-1107310-125 NT is a card guide accessory designed for boxes, enclosures, and racks.

  • Application: PCB Inserter Extraction
  • Compatibility: 1/8" (3.2mm) PC boards
  • Package: 100 pcs
  • ECCN: EAR99
  • Series: CARD-O-PULLS™
  • Manufacturer: Bivar Inc.

You May Also Be Interested in

Vector Electronics
CARD MOUNTING KIT BRCKT PLASTIC
Lowest to $0.3430
Essentra Components
CARD EJECTOR WHITE 1/16"
Lowest to $1.1928
Bivar Inc.
INSRT/EXTRCT PCB 1.50" .125" NAT
Need more? Email Us
Vector Electronics
CARD MOUNTING KIT 4HP NO FRT PNL
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess