EN
  • EN
  • DE

OFBLT-C1-5-01

Part No OFBLT-C1-5-01
Manufacturer Essentra Components
Catalog Cables, Wires Management Fiber Optic Cables
Description FBR OPTIC CLIP BEND LTD TUBING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Fiber Optic Cables
Mfr Essentra Components
Series Richco
Package Bulk
Product Status Active
Type Clip, Bend Limited Tubing
Specifications Hinged Top Lock
Base Product Number OFBLT
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1315448-OFBLT-C1-5-01
Ultra Librarian 3D Model Ultra Librarian OFBLT-C1-5-01 CAD Model

Description

The 1315448-OFBLT-C1-5-01 is a clip designed for managing fiber optic cables.

  • Series: Richco
  • Type: Hinged Top Lock
  • Package: Bulk, 1,000 Pieces
  • Manufacturer: Essentra Components
  • Status: Active

You May Also Be Interested in

Essentra Components
FIBER OPTIC SPLICE HOLDER
Need more? Email Us
Essentra Components
FIBER OPTIC MULT BRACKET SLOT
Need more? Email Us
Essentra Components
FIBER OPTIC COUPLER CLIP BLK / Fiber Optic Coupler Clip Self-Adhesive Pads Included
Lowest to $15.9131
Essentra Components
FIBER OPTIC BRACKET 2 PRONG / Fiber Optic Bracket Flame Retardant
Need more? Email Us
Essentra Components
FIBER OPTIC BRACKET 2MM NAT
Need more? Email Us
Essentra Components
FBR OPTIC CLIP BEND LTD TUBING
Need more? Email Us
Essentra Components
FIBER OPTIC MANIFOLD BLACK
Lowest to $126.0382
Essentra Components
FIBER OPTIC BRACKET BLACK
Need more? Email Us
Essentra Components
FIBER OPTIC SPLICE TRAY KIT
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess