EN
  • EN
  • DE

DSP56321VF220

Part No DSP56321VF220
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 24-EXT BIT, 220MHZ, CMOS, P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Mfr Freescale Semiconductor - NXP
Series DSP56K/Symphony
Package Bulk
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 220MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Surface Mount
Package / Case 196-BGA
Supplier Device Package 196-MAPBGA (15x15)
Base Product Number DSP56321
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1 pcs
Win Source Part Number 1381959-DSP56321VF220
Ultra Librarian 3D Model Ultra Librarian DSP56321VF220 CAD Model

Description

The DSP56321VF220 is a fixed-point digital signal processor (DSP) from the DSP56K/Symphony series.

  • Operating Voltage: 3.30V
  • Features: Host Interface, SSI, SCI
  • Clock Rate: 220MHz
  • ROM: 576B
  • RAM: 576kB
  • Voltage Core: 1.60V
  • Mounting Type: Surface Mount
  • Package: 196-BGA

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess