EN
  • EN
  • DE

TPS2331IPWRG4

Part No TPS2331IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP PWR CONT 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins DISCH, ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Win Source Part Number 043280-TPS2331IPWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2331IPWRG4 CAD Model

Description

Product Overview: TPS2331IPWRG4 by Texas Instruments

The TPS2331IPWRG4 is a high-performance, single-channel hot-swap power manager designed by Texas Instruments to facilitate safe insertion and removal of electronic components in live systems. This integrated circuit (IC) helps in preventing power disturbances such as short circuits, overcurrent conditions, and inrush current that can damage both the hot-swapped device and the host system.

Key Features

  • Wide Operating Voltage Range: The device supports an input voltage range from 2.7V to 5.5V, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility in different usage scenarios and ensuring compatibility with a variety of peripheral devices.
  • Fast Overcurrent Response: The TPS2331IPWRG4 offers a rapid response to overcurrent conditions, protecting both the motherboard and peripheral devices from damage.
  • Under-Voltage Lockout (UVLO): This feature ensures that the IC remains off if the input voltage is below a certain threshold, preventing malfunction or damage during low voltage conditions.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard against transient voltage spikes.
  • Power-Good (PG) Output: The power-good output signal can be used to indicate when the output voltage is within a specified range, which is essential for managing system power sequencing.

Applications

The TPS2331IPWRG4 is ideal for a broad range of applications, including:

  • Hot-swap power management in servers and network switches
  • RAID systems and storage arrays
  • Industrial and telecom equipment
  • Modular power supplies and plug-in systems

Package and Quality

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TPS2331IPWRG4 offers a compact footprint suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability, making this product a go-to choice for managing power in sensitive electronic systems.

With its robust feature set and the backing of Texas Instruments' reputation for quality, the TPS2331IPWRG4 stands out as a reliable solution for hot-swap power management needs.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7920 $53.0880
33+ $3.1114 $102.6762
50+ $3.0142 $150.7100
69+ $2.9170 $201.2730
89+ $2.8197 $250.9533
119+ $2.5280 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess